Vishay Precision Group NTC Thermistors 01C1002JF

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-1207-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-1207-ND
NTC Thermistors 541-1207-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor, 10Kohm; Zero Power Resistance At 25°C Vishay - 41K9359 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm; Zero Power Resistance At 25°C Vishay
41K9359
Ntc Thermistor, 10Kohm; Zero Power Resistance At 25°C Vishay 41K9359
NTC THERMISTOR, 10KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1207-ND 41K9359
Product Name NTC Thermistors Ntc Thermistor, 10Kohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062761P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - GA2.2K3A1A - Win Source Electronics
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2252 ohms
View Details
3 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details