Vishay Precision Group Turns Counting Dial, 15, 6.35Mm; No. Of Turns Vishay 018-1-21

Description
TURNS COUNTING DIAL, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers or Other Rotating Devices RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers or Other Rotating Devices RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 15, 6.35Mm; No. Of Turns Vishay - 03M2710 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 15, 6.35Mm; No. Of Turns Vishay
03M2710
Turns Counting Dial, 15, 6.35Mm; No. Of Turns Vishay 03M2710
TURNS COUNTING DIAL, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers or Other Rotating Devices RoHS Compliant: Yes

TURNS COUNTING DIAL, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers or Other Rotating Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03M2710
Product Name Turns Counting Dial, 15, 6.35Mm; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers