Vishay Precision Group Turns Counting Dial, 100, 6.35Mm, 4 Digit, W/brake; No. Of Turns Vishay 015-2-11

Description
TURNS COUNTING DIAL, 100, 6.35MM, 4 DIGIT, W/BRAKE; No. of Turns:100Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Rectangular 100 Turns Counting Dial with Brake Lever RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 100, 6.35MM, 4 DIGIT, W/BRAKE; No. of Turns:100Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Rectangular 100 Turns Counting Dial with Brake Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 100, 6.35Mm, 4 Digit, W/brake; No. Of Turns Vishay - 20M1643 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 100, 6.35Mm, 4 Digit, W/brake; No. Of Turns Vishay
20M1643
Turns Counting Dial, 100, 6.35Mm, 4 Digit, W/brake; No. Of Turns Vishay 20M1643
TURNS COUNTING DIAL, 100, 6.35MM, 4 DIGIT, W/BRAKE; No. of Turns:100Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Rectangular 100 Turns Counting Dial with Brake Lever RoHS Compliant: Yes

TURNS COUNTING DIAL, 100, 6.35MM, 4 DIGIT, W/BRAKE; No. of Turns:100Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Rectangular 100 Turns Counting Dial with Brake Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M1643
Product Name Turns Counting Dial, 100, 6.35Mm, 4 Digit, W/brake; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details