Vishay Precision Group Turns Counting Dial, 10, 6.35Mm; No. Of Turns Vishay 015-1-31

Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Plastic RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Vishay - 20M1642 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Vishay
20M1642
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Vishay 20M1642
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Plastic RoHS Compliant: Yes

TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M1642
Product Name Turns Counting Dial, 10, 6.35Mm; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details