Vishay Precision Group Turns Counting Dial, 11, 6.35Mm; No. Of Turns Vishay 011-1-31

Description
TURNS COUNTING DIAL, 11, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers or Other Rotating Devices RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 11, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers or Other Rotating Devices RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 11, 6.35Mm; No. Of Turns Vishay - 12F4491 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 11, 6.35Mm; No. Of Turns Vishay
12F4491
Turns Counting Dial, 11, 6.35Mm; No. Of Turns Vishay 12F4491
TURNS COUNTING DIAL, 11, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers or Other Rotating Devices RoHS Compliant: Yes

TURNS COUNTING DIAL, 11, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers or Other Rotating Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12F4491
Product Name Turns Counting Dial, 11, 6.35Mm; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details