Vishay Precision Group Turns Counting Dial, 11, 6.35Mm; No. Of Turns Vishay 011-1-11

Description
TURNS COUNTING DIAL, 11, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; For Use With:Vishay 1/4" Shaft Potentiometers or Other Rotating DevicesRoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 11, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; For Use With:Vishay 1/4" Shaft Potentiometers or Other Rotating DevicesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 11, 6.35Mm; No. Of Turns Vishay - 20M1640 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 11, 6.35Mm; No. Of Turns Vishay
20M1640
Turns Counting Dial, 11, 6.35Mm; No. Of Turns Vishay 20M1640
TURNS COUNTING DIAL, 11, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; For Use With:Vishay 1/4" Shaft Potentiometers or Other Rotating DevicesRoHS Compliant: Yes

TURNS COUNTING DIAL, 11, 6.35MM; No. of Turns:11Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; For Use With:Vishay 1/4" Shaft Potentiometers or Other Rotating DevicesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M1640
Product Name Turns Counting Dial, 11, 6.35Mm; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details