Visaton Speakers WS 20 E - 4 OHM

Description
4 Ohms Woofer Speaker 80W 47Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms Woofer Speaker 80W 47Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-WS20E-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Woofer Speaker 80W 47Hz ~ 7kHz Top Round, Square Frame

4 Ohms Woofer Speaker 80W 47Hz ~ 7kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-WS20E-4OHM-ND
Product Name Speakers
Resonance Frequency 47 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speaker Drivers - 6284535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details