Visaton Speakers & Transducers WS 13 E - 8 Ohm

Description
Speakers & Transducers 13 cm (5")full-range driver, paper cone & elastic rubber surround, 40-60W, fu 12000 Hz, 8 Ohm, 83Hz
Datasheet
Description
Speakers & Transducers 13 cm (5")full-range driver, paper cone & elastic rubber surround, 40-60W, fu 12000 Hz, 8 Ohm, 83Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WS 13 E - 8 Ohm
Speakers & Transducers WS 13 E - 8 Ohm
Speakers & Transducers 13 cm (5")full-range driver, paper cone & elastic rubber surround, 40-60W, fu 12000 Hz, 8 Ohm, 83Hz

Speakers & Transducers 13 cm (5")full-range driver, paper cone & elastic rubber surround, 40-60W, fu 12000 Hz, 8 Ohm, 83Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WS 13 E - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
Home Audio, Outdoor Speaker - Voyager 60 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR44N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 99 dB
Nominal Power 0.5000 watts
Maximum Power 0.6000 watts
View Details
3 suppliers