Visaton Speakers & Transducers W 170 S - 8 Ohm

Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
W 170 S - 8 Ohm
Speakers & Transducers W 170 S - 8 Ohm
Speakers & Transducers

Speakers & Transducers

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number W 170 S - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speaker - 77SA45M-1 - MISCO
Specs
Nominal Power 1 watts
Impedance 45 ohms
Sensitivity 86 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details