Visaton Speakers SL 87 XA - 4 OHM

Description
4 Ohms General Purpose Speaker 20W 350Hz ~ 5.8kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-SL87XA-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 20W 350Hz ~ 5.8kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 20W 350Hz ~ 5.8kHz Top Round, Square Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-SL87XA-4OHM-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speaker - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - 8765250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 10 watts
Impedance 8 ohms
Frequency Response 100 to 20000 Hz
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Home Audio, Outdoor Speaker - Voyager Metro Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details