Visaton Speaker, Full-Range, 290Hz, 89Db, 30W Rohs Compliant Visaton SL 87 WPM, 4 OHM

Description
SPEAKER, FULL-RANGE, 290HZ, 89DB, 30W ROHS COMPLIANT: YES
Description
SPEAKER, FULL-RANGE, 290HZ, 89DB, 30W ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Speaker, Full-Range, 290Hz, 89Db, 30W Rohs Compliant Visaton - 57AJ0481 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Full-Range, 290Hz, 89Db, 30W Rohs Compliant Visaton
57AJ0481
Speaker, Full-Range, 290Hz, 89Db, 30W Rohs Compliant Visaton 57AJ0481
SPEAKER, FULL-RANGE, 290HZ, 89DB, 30W ROHS COMPLIANT: YES

SPEAKER, FULL-RANGE, 290HZ, 89DB, 30W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 57AJ0481
Product Name Speaker, Full-Range, 290Hz, 89Db, 30W Rohs Compliant Visaton
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
 - SVP-X15 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 126 dB
Nominal Power 400 watts
Maximum Power 800 watts
View Details
Speaker - JC8PA - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details