Visaton Speakers SL 87 FS - 8 OHM

Description
SPEAKER 8OHM 10W 3.3IN
Request a Quote Datasheet
Description
SPEAKER 8OHM 10W 3.3IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-SL87FS-8OHM-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 10W 3.3IN

SPEAKER 8OHM 10W 3.3IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-SL87FS-8OHM-ND
Product Name Speakers
Resonance Frequency 185 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
 - BP-BK - Cable Depot Inc.
Cable Depot Inc.
View Details
Speaker - FBF40-5TLB - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 88 dB
Nominal Power 0.4000 watts
Maximum Power 0.4000 watts
View Details