Visaton Speakers SC 5 - 8 OHM

Description
8 Ohms General Purpose Speaker 60W 1.5kHz ~ 22kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 60W 1.5kHz ~ 22kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-SC5-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 60W 1.5kHz ~ 22kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 60W 1.5kHz ~ 22kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-SC5-8OHM-ND
Product Name Speakers
Resonance Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 6 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details