Visaton Speakers R 10 S TE - 8 OHM

Description
8 Ohms General Purpose Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-R10STE-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-R10STE-8OHM-ND
Product Name Speakers
Resonance Frequency 160 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
 - 3180 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 115 dB
Nominal Power 175 watts
Impedance 4 ohms
View Details
Speaker - FC32WP-C - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details