Visaton Speakers R 10 S - 4 OHM

Description
4 Ohms General Purpose Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-R10S-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 20W 100Hz ~ 13kHz Top Round, Square Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-R10S-4OHM-ND
Product Name Speakers
Resonance Frequency 160 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speaker - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
 - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Application Speaker Drivers
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
Home Audio, Floorstanding Loudspeaker - RS 334 Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 250 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details