Visaton Speakers PL 8 RV - 4 OHM

Description
4 Ohms Speaker 10W 140Hz ~ 19kHz User Defined Round
Request a Quote Datasheet
Description
4 Ohms Speaker 10W 140Hz ~ 19kHz User Defined Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-PL8RV-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Speaker 10W 140Hz ~ 19kHz User Defined Round

4 Ohms Speaker 10W 140Hz ~ 19kHz User Defined Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-PL8RV-4OHM-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 102779 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Nominal Power 1.5 watts
Impedance 8 ohms
View Details
W3v3 8-inch Subwoofer Driver (250 W, 4 Ω) - 8W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details
Speakers - TA6FD00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 150 Hz
View Details