Visaton Speakers & Transducers PAW 30 ND - 8 Ohm

Description
Speakers & Transducers 30 cm (12") bass midrange for PA applications, 400-600W, fu 5500 Hz, 8 Ohm, 45Hz
Datasheet
Description
Speakers & Transducers 30 cm (12") bass midrange for PA applications, 400-600W, fu 5500 Hz, 8 Ohm, 45Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PAW 30 ND - 8 Ohm
Speakers & Transducers PAW 30 ND - 8 Ohm
Speakers & Transducers 30 cm (12") bass midrange for PA applications, 400-600W, fu 5500 Hz, 8 Ohm, 45Hz

Speakers & Transducers 30 cm (12") bass midrange for PA applications, 400-600W, fu 5500 Hz, 8 Ohm, 45Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PAW 30 ND - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
PLS Full range, 3
Specs
Nominal Power 15 watts
Sensitivity 82.6 dB
Resonance Frequency 100 Hz
View Details
2 suppliers