Visaton Speakers & Transducers K 57 C - 8 ohm

Description
Speakers & Transducers 5.7 cm (2.2") mini speaker, 8Ohm, 550Hz
Datasheet
Description
Speakers & Transducers 5.7 cm (2.2") mini speaker, 8Ohm, 550Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 57 C - 8 ohm
Speakers & Transducers K 57 C - 8 ohm
Speakers & Transducers 5.7 cm (2.2") mini speaker, 8Ohm, 550Hz

Speakers & Transducers 5.7 cm (2.2") mini speaker, 8Ohm, 550Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 57 C - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7542093 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
Speakers - 2603-CAC52-04W34-34-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 345 Hz
View Details