Visaton Speakers K 50 WP - 50 OHM

Description
50 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round
Request a Quote Datasheet
Description
50 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K50WP-50OHM-ND - DigiKey
Thief River Falls, MN, United States
50 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round

50 Ohms General Purpose Speaker 2W 180Hz ~ 17kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K50WP-50OHM-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 7.37 inch (187 mm)
View Details
VERIS 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
 - EVP-R18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Maximum Power 1800 watts
Impedance 4 ohms
View Details