Visaton Speakers & Transducers K 50 WP - 50 ohm

Description
Speakers & Transducers 5 cm (2") mini spkr 50 Ohm, 300Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") mini spkr 50 Ohm, 300Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 50 WP - 50 ohm
Speakers & Transducers K 50 WP - 50 ohm
Speakers & Transducers 5 cm (2") mini spkr 50 Ohm, 300Hz

Speakers & Transducers 5 cm (2") mini spkr 50 Ohm, 300Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 50 WP - 50 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Dynamic Mini Square Speaker - CES180S045BA8PMN400SR - Challenge Electronics
Specs
SPL 85 dB
Nominal Power 0.7000 watts
Maximum Power 1 watts
View Details