Visaton Speakers K 28 WPC BL - 8 OHM

Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K28WPCBL-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K28WPCBL-8OHM-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - MX-118B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1200 watts
Maximum Power 2400 watts
View Details