Visaton Speakers & Transducers K 28 WP - 50 ohm

Description
Speakers & Transducers 2.8 cm (1.1") mini spkr, 50 Ohm, 600Hz
Datasheet
Description
Speakers & Transducers 2.8 cm (1.1") mini spkr, 50 Ohm, 600Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 28 WP - 50 ohm
Speakers & Transducers K 28 WP - 50 ohm
Speakers & Transducers 2.8 cm (1.1") mini spkr, 50 Ohm, 600Hz

Speakers & Transducers 2.8 cm (1.1") mini spkr, 50 Ohm, 600Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 28 WP - 50 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1244-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details
2 suppliers