Visaton Speakers & Transducers K 23 SQ - 8 ohm

Description
Speakers & Transducers 2.3 cm (0.9") mini speaker, 4 mounting holes 0,5-1W, 300 19000 Hz, 8 Ohm, 530Hz
Datasheet
Description
Speakers & Transducers 2.3 cm (0.9") mini speaker, 4 mounting holes 0,5-1W, 300 19000 Hz, 8 Ohm, 530Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 23 SQ - 8 ohm
Speakers & Transducers K 23 SQ - 8 ohm
Speakers & Transducers 2.3 cm (0.9") mini speaker, 4 mounting holes 0,5-1W, 300 19000 Hz, 8 Ohm, 530Hz

Speakers & Transducers 2.3 cm (0.9") mini speaker, 4 mounting holes 0,5-1W, 300 19000 Hz, 8 Ohm, 530Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 23 SQ - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
 - PROGRAMME 1LT - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 30 watts
Impedance 6 ohms
Sensitivity 87 dB
View Details