Visaton Speakers K 23 SQ - 8 OHM

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 19kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 19kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K23SQ-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 300Hz ~ 19kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 500mW 300Hz ~ 19kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K23SQ-8OHM-ND
Product Name Speakers
Resonance Frequency 530 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details