Visaton Speakers FRWS 5 SC - 8 OHM

Description
8 Ohms General Purpose Speaker 4W 200Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 4W 200Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FRWS5SC-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 4W 200Hz ~ 20kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 4W 200Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FRWS5SC-8OHM-ND
Product Name Speakers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 526787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
Car Audio, Full Range Speaker - SE65 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 100 watts
Impedance 4 ohms
View Details