Visaton Speakers & Transducers FRWS 5 SC - 8 ohm

Description
Speakers & Transducers Magnetic shield, 5cm (2") fullrange drvr
Datasheet
Description
Speakers & Transducers Magnetic shield, 5cm (2") fullrange drvr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRWS 5 SC - 8 ohm
Speakers & Transducers FRWS 5 SC - 8 ohm
Speakers & Transducers Magnetic shield, 5cm (2") fullrange drvr

Speakers & Transducers Magnetic shield, 5cm (2") fullrange drvr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRWS 5 SC - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Speakers - 2603-CAC41-02W80-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details