Visaton Speakers & Transducers FRWS 5 R - 8 ohm

Description
Speakers & Transducers 5cm (2") full-range speaker, 250Hz
Datasheet
Description
Speakers & Transducers 5cm (2") full-range speaker, 250Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRWS 5 R - 8 ohm
Speakers & Transducers FRWS 5 R - 8 ohm
Speakers & Transducers 5cm (2") full-range speaker, 250Hz

Speakers & Transducers 5cm (2") full-range speaker, 250Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRWS 5 R - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
Car Audio, Full Range Speaker - SPZ50 - Boston Acoustics, Inc.
Specs
Nominal Power 150 watts
Impedance 3 ohms
Sensitivity 90 dB
View Details