Visaton Speaker, 2.5, Full Range; Transducer Function Visaton FRS 7 4OHM

Description
SPEAKER, 2.5, FULL RANGE; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:200Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC (15-Jan-2018);
Datasheet
Description
SPEAKER, 2.5, FULL RANGE; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:200Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC (15-Jan-2018);
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 2.5, Full Range; Transducer Function Visaton - 14J0104 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 2.5, Full Range; Transducer Function Visaton
14J0104
Speaker, 2.5, Full Range; Transducer Function Visaton 14J0104
SPEAKER, 2.5, FULL RANGE; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:200Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC (15-Jan-2018);

SPEAKER, 2.5, FULL RANGE; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:200Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC (15-Jan-2018);

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 14J0104
Product Name Speaker, 2.5, Full Range; Transducer Function Visaton
Frequency Response 200 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.11 inch (206 mm)
View Details
Home Audio, In-Ceiling Speaker - CS 280 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details