Visaton Speakers & Transducers FRS 5 X - 8 ohm

Description
Speakers & Transducers 5 cm (2") full-range speaker, two fixing lugs, medium-range driver, HiFi, 100V, 5-8W, 8 Ohm, 120 20000 Hz, 190Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") full-range speaker, two fixing lugs, medium-range driver, HiFi, 100V, 5-8W, 8 Ohm, 120 20000 Hz, 190Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRS 5 X - 8 ohm
Speakers & Transducers FRS 5 X - 8 ohm
Speakers & Transducers 5 cm (2") full-range speaker, two fixing lugs, medium-range driver, HiFi, 100V, 5-8W, 8 Ohm, 120 20000 Hz, 190Hz

Speakers & Transducers 5 cm (2") full-range speaker, two fixing lugs, medium-range driver, HiFi, 100V, 5-8W, 8 Ohm, 120 20000 Hz, 190Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRS 5 X - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Ceiling Loudspeaker - CM30DTD - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details