Visaton Speakers & Transducers FRS 10 WP - 4 Ohm (black)

Description
Speakers & Transducers 10 cm (4") full-range driver
Datasheet
Description
Speakers & Transducers 10 cm (4") full-range driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRS 10 WP - 4 Ohm (black)
Speakers & Transducers FRS 10 WP - 4 Ohm (black)
Speakers & Transducers 10 cm (4") full-range driver

Speakers & Transducers 10 cm (4") full-range driver

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRS 10 WP - 4 Ohm (black)
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
VERIS Dual 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details