Visaton Speakers & Transducers FR 8 - 4 Ohm

Description
Speakers & Transducers 8 cm (3.3") fullrange speaker, 10-15W, 130 20000 Hz, 4 Ohm, 150Hz
Datasheet
Description
Speakers & Transducers 8 cm (3.3") fullrange speaker, 10-15W, 130 20000 Hz, 4 Ohm, 150Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 8 - 4 Ohm
Speakers & Transducers FR 8 - 4 Ohm
Speakers & Transducers 8 cm (3.3") fullrange speaker, 10-15W, 130 20000 Hz, 4 Ohm, 150Hz

Speakers & Transducers 8 cm (3.3") fullrange speaker, 10-15W, 130 20000 Hz, 4 Ohm, 150Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 8 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
Car Audio, Full Range Speaker - SR80 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details