Visaton Speakers & Transducers FR 7 - 4 Ohm

Description
Speakers & Transducers 6.5 cm (2.5") full-range speaker, minimal mounting depth & small magnet
Datasheet
Description
Speakers & Transducers 6.5 cm (2.5") full-range speaker, minimal mounting depth & small magnet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 7 - 4 Ohm
Speakers & Transducers FR 7 - 4 Ohm
Speakers & Transducers 6.5 cm (2.5") full-range speaker, minimal mounting depth & small magnet

Speakers & Transducers 6.5 cm (2.5") full-range speaker, minimal mounting depth & small magnet

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 7 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - GBS-200F35CP02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 42 Hz
View Details