Visaton Speakers & Transducers FR 10 HM - 8 ohm

Description
Speakers & Transducers 10 cm (4") fullrange speaker, tweeter cone, 20-30W, 95 22000 Hz, 8 Ohm, 120Hz
Datasheet
Description
Speakers & Transducers 10 cm (4") fullrange speaker, tweeter cone, 20-30W, 95 22000 Hz, 8 Ohm, 120Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 10 HM - 8 ohm
Speakers & Transducers FR 10 HM - 8 ohm
Speakers & Transducers 10 cm (4") fullrange speaker, tweeter cone, 20-30W, 95 22000 Hz, 8 Ohm, 120Hz

Speakers & Transducers 10 cm (4") fullrange speaker, tweeter cone, 20-30W, 95 22000 Hz, 8 Ohm, 120Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 10 HM - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Low Profile Floor Monitor - MX8 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details