Visaton Speakers & Transducers EX 45 S - 4 ohm

Description
Speakers & Transducers electro dynamical exciter, 10W, 4 Ohm, 25-70 C
Datasheet
Description
Speakers & Transducers electro dynamical exciter, 10W, 4 Ohm, 25-70 C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EX 45 S - 4 ohm
Speakers & Transducers EX 45 S - 4 ohm
Speakers & Transducers electro dynamical exciter, 10W, 4 Ohm, 25-70 C

Speakers & Transducers electro dynamical exciter, 10W, 4 Ohm, 25-70 C

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EX 45 S - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
TG Full range, 3.5
Specs
Nominal Power 10 watts
Sensitivity 84 dB
Resonance Frequency 105 Hz
View Details