Visaton Speakers DX 13 - 4 OHM

Description
4 Ohms Tweeter Speaker 60W 70Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms Tweeter Speaker 60W 70Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-DX13-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Tweeter Speaker 60W 70Hz ~ 20kHz Top Round, Square Frame

4 Ohms Tweeter Speaker 60W 70Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-DX13-4OHM-ND
Product Name Speakers
Resonance Frequency 90 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details