Visaton Speakers DK 133 - 8 OHM

Description
8 Ohms General Purpose Speaker 10W 570Hz ~ 4.4kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 10W 570Hz ~ 4.4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-DK133-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 10W 570Hz ~ 4.4kHz Top Round

8 Ohms General Purpose Speaker 10W 570Hz ~ 4.4kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-DK133-8OHM-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 745 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details