Visaton Speakers & Transducers BG 13 P - 8 Ohm

Description
Speakers & Transducers 13 cm (5") full-range speaker, tweeter dome, 20-40W, 120 20000 Hz, 8 Ohm
Datasheet
Description
Speakers & Transducers 13 cm (5") full-range speaker, tweeter dome, 20-40W, 120 20000 Hz, 8 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BG 13 P - 8 Ohm
Speakers & Transducers BG 13 P - 8 Ohm
Speakers & Transducers 13 cm (5") full-range speaker, tweeter dome, 20-40W, 120 20000 Hz, 8 Ohm

Speakers & Transducers 13 cm (5") full-range speaker, tweeter dome, 20-40W, 120 20000 Hz, 8 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BG 13 P - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Home Audio, Outdoor Speaker - Voyager Metro II Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
WX 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details