Visaton
Speakers
BF 30 R - 4 OHM
Description
SPEAKER 4OHM 2W 1.2IN
Request a Quote
Email Supplier
Datasheet
Description
SPEAKER 4OHM 2W 1.2IN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2056-BF30R-4OHM-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
380 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details