Visaton 4 Inch 20W 8 Ohm Full Range Dual Cone Speaker; Driver Type Visaton 55-4610

Description
4 Inch 20W 8 Ohm Full Range Dual Cone Speaker; Driver Type:Full-range; External Width - Metric:105mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:86dB; External Width - Imperial:4.134"; Frequency Response Min:80Hz RoHS Compliant: Yes
Description
4 Inch 20W 8 Ohm Full Range Dual Cone Speaker; Driver Type:Full-range; External Width - Metric:105mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:86dB; External Width - Imperial:4.134"; Frequency Response Min:80Hz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4 Inch 20W 8 Ohm Full Range Dual Cone Speaker; Driver Type Visaton - 95T3615 - Newark, An Avnet Company
Chicago, IL, United States
4 Inch 20W 8 Ohm Full Range Dual Cone Speaker; Driver Type Visaton
95T3615
4 Inch 20W 8 Ohm Full Range Dual Cone Speaker; Driver Type Visaton 95T3615
4 Inch 20W 8 Ohm Full Range Dual Cone Speaker; Driver Type:Full-range; External Width - Metric:105mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:86dB; External Width - Imperial:4.134"; Frequency Response Min:80Hz RoHS Compliant: Yes

4 Inch 20W 8 Ohm Full Range Dual Cone Speaker; Driver Type:Full-range; External Width - Metric:105mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:86dB; External Width - Imperial:4.134"; Frequency Response Min:80Hz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3615
Product Name 4 Inch 20W 8 Ohm Full Range Dual Cone Speaker; Driver Type Visaton
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
Home Audio, In-Wall Speaker - HSi 255 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details