Visaton 2.5 Inch 5.0W 4 Ohm Full Range Speaker; Driver Type Visaton 55-4576

Description
2.5 Inch 5.0W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66mm; Impedance:4ohm; Power Rating Nom:5W; Sound Level SPL:86dB; External Width - Imperial:2.598"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2.5 Inch 5.0W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66mm; Impedance:4ohm; Power Rating Nom:5W; Sound Level SPL:86dB; External Width - Imperial:2.598"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 Inch 5.0W 4 Ohm Full Range Speaker; Driver Type Visaton - 95T3598 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Inch 5.0W 4 Ohm Full Range Speaker; Driver Type Visaton
95T3598
2.5 Inch 5.0W 4 Ohm Full Range Speaker; Driver Type Visaton 95T3598
2.5 Inch 5.0W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66mm; Impedance:4ohm; Power Rating Nom:5W; Sound Level SPL:86dB; External Width - Imperial:2.598"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes

2.5 Inch 5.0W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66mm; Impedance:4ohm; Power Rating Nom:5W; Sound Level SPL:86dB; External Width - Imperial:2.598"; Frequency Response Min:130Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3598
Product Name 2.5 Inch 5.0W 4 Ohm Full Range Speaker; Driver Type Visaton
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 2603-CAC40-02W90-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 900 Hz
Weight 14.50 g (0.51 oz)
View Details