Visaton 2 X 2 Inch 2.0W Waterproof Mini Speaker; Driver Type Visaton 55-4530

Description
2 X 2 Inch 2.0W Waterproof Mini Speaker; Driver Type:Miniature; External Width - Metric:51mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:2.008"; Frequency Response Min:250Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 X 2 Inch 2.0W Waterproof Mini Speaker; Driver Type:Miniature; External Width - Metric:51mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:2.008"; Frequency Response Min:250Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 Inch 2.0W Waterproof Mini Speaker; Driver Type Visaton - 95T3575 - Newark, An Avnet Company
Chicago, IL, United States
2 X 2 Inch 2.0W Waterproof Mini Speaker; Driver Type Visaton
95T3575
2 X 2 Inch 2.0W Waterproof Mini Speaker; Driver Type Visaton 95T3575
2 X 2 Inch 2.0W Waterproof Mini Speaker; Driver Type:Miniature; External Width - Metric:51mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:2.008"; Frequency Response Min:250Hz; Product Range:- RoHS Compliant: Yes

2 X 2 Inch 2.0W Waterproof Mini Speaker; Driver Type:Miniature; External Width - Metric:51mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:2.008"; Frequency Response Min:250Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3575
Product Name 2 X 2 Inch 2.0W Waterproof Mini Speaker; Driver Type Visaton
SPL 83 dB
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - 2603-CAC41-02W80-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details