Visaton Through-Hole 10 W 7ohm Resistor 5150

Description
Wirewound Resistors - Through Hole MOX-RESISTOR 10 W 4 7ohm Product overview: 5150 from VISATON is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-5150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole MOX-RESISTOR 10 W 4 7ohm Product overview: 5150 from VISATON is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-5150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 10 W 7ohm Resistor - 53-5150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10 W 7ohm Resistor
53-5150
Through-Hole 10 W 7ohm Resistor 53-5150
Wirewound Resistors - Through Hole MOX-RESISTOR 10 W 4 7ohm Product overview: 5150 from VISATON is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-5150 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole MOX-RESISTOR 10 W 4 7ohm Product overview: 5150 from VISATON is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-5150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-5150
Product Name Through-Hole 10 W 7ohm Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details