Visaton Speaker, Fr 10 Hm, 8 Ohms; Transducer Function Visaton 4899

Description
SPEAKER, FR 10 HM, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:95Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SPEAKER, FR 10 HM, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:95Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker, Fr 10 Hm, 8 Ohms; Transducer Function Visaton - 40P1130 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Fr 10 Hm, 8 Ohms; Transducer Function Visaton
40P1130
Speaker, Fr 10 Hm, 8 Ohms; Transducer Function Visaton 40P1130
SPEAKER, FR 10 HM, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:95Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, FR 10 HM, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:95Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P1130
Product Name Speaker, Fr 10 Hm, 8 Ohms; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
Speakers - 2603-CAC41-02W80-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details