Visaton Speaker, Fr 10 Hm, 4 Ohms; Transducer Function Visaton 4898

Description
SPEAKER, FR 10 HM, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:95Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, FR 10 HM, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:95Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Fr 10 Hm, 4 Ohms; Transducer Function Visaton - 40P1129 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Fr 10 Hm, 4 Ohms; Transducer Function Visaton
40P1129
Speaker, Fr 10 Hm, 4 Ohms; Transducer Function Visaton 40P1129
SPEAKER, FR 10 HM, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:95Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, FR 10 HM, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:95Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P1129
Product Name Speaker, Fr 10 Hm, 4 Ohms; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1797443 - RS Components, Ltd.
Specs
Size 1.06 inch (27 mm)
View Details
Piezo Speakers - CES22P15H14-100U - Challenge Electronics
Specs
SPL 92 dB
Frequency Response 850 to 12000 Hz
Resonance Frequency 1000 Hz
View Details