Visaton Mini Loudspeaker, 5 Cm, 16 Ohm; Transducer Function Visaton 2949

Description
MINI LOUDSPEAKER, 5 CM, 16 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:16ohm; Sensitivity (dB):80dB; Resonant Frequency:340Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MINI LOUDSPEAKER, 5 CM, 16 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:16ohm; Sensitivity (dB):80dB; Resonant Frequency:340Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Loudspeaker, 5 Cm, 16 Ohm; Transducer Function Visaton - 54X6591 - Newark, An Avnet Company
Chicago, IL, United States
Mini Loudspeaker, 5 Cm, 16 Ohm; Transducer Function Visaton
54X6591
Mini Loudspeaker, 5 Cm, 16 Ohm; Transducer Function Visaton 54X6591
MINI LOUDSPEAKER, 5 CM, 16 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:16ohm; Sensitivity (dB):80dB; Resonant Frequency:340Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

MINI LOUDSPEAKER, 5 CM, 16 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:16ohm; Sensitivity (dB):80dB; Resonant Frequency:340Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X6591
Product Name Mini Loudspeaker, 5 Cm, 16 Ohm; Transducer Function Visaton
Impedance 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 1218638 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Speakers - 2603-CAC43-02W80-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details