Visaton Speaker, 0.5W, 7Khz, 8Ohm; Transducer Function Visaton 2830

Description
SPEAKER, 0.5W, 7KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:730Hz; Frequency Response Min:500Hz; Frequency Response Max:7kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 0.5W, 7KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:730Hz; Frequency Response Min:500Hz; Frequency Response Max:7kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 0.5W, 7Khz, 8Ohm; Transducer Function Visaton - 38AC3032 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.5W, 7Khz, 8Ohm; Transducer Function Visaton
38AC3032
Speaker, 0.5W, 7Khz, 8Ohm; Transducer Function Visaton 38AC3032
SPEAKER, 0.5W, 7KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:730Hz; Frequency Response Min:500Hz; Frequency Response Max:7kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 0.5W, 7KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:730Hz; Frequency Response Min:500Hz; Frequency Response Max:7kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 38AC3032
Product Name Speaker, 0.5W, 7Khz, 8Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 526881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 2603-CS87-08D40-28-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 400 Hz
View Details