Visaton Speaker, Frs 10 Wp, Black, 8 Ohms; Transducer Function Visaton 2101

Description
SPEAKER, FRS 10 WP, BLACK, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:50W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:174Hz; Frequency Response Min:90Hz; Frequency Response Max:19000Hz; Product Range:-; SVHC:NoRoHS Compliant: Yes
Description
SPEAKER, FRS 10 WP, BLACK, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:50W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:174Hz; Frequency Response Min:90Hz; Frequency Response Max:19000Hz; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The FRS 10 WP is a 10 cm (4") full-range speaker designed for outdoor applications, featuring a seawater-resistant construction with a glass fiber cone and plastic basket. It has a nominal impedance of 8 Ohms and a rated power of 25 W, with a maximum power handling of 50 W. The speaker offers a balanced frequency response from 90 Hz to 19,000 Hz and a mean sound pressure level of 90 dB at 1 W/1 m. This model is particularly suitable for outdoor sound reinforcement systems, saunas, and marine environments, as it is weatherproof and can operate in temperatures ranging from -40 °C to 120 °C. The speaker is also compliant with the Germanischer Lloyd standards for electrical equipment in low temperatures. Its protective system is rated IP 65, ensuring resistance to dust and water ingress. The FRS 10 WP is a versatile choice for engineers looking for reliable audio performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The FRS 10 WP is a 10 cm (4") full-range speaker designed for outdoor applications, featuring a seawater-resistant construction with a glass fiber cone and plastic basket. It has a nominal impedance of 8 Ohms and a rated power of 25 W, with a maximum power handling of 50 W. The speaker offers a balanced frequency response from 90 Hz to 19,000 Hz and a mean sound pressure level of 90 dB at 1 W/1 m. This model is particularly suitable for outdoor sound reinforcement systems, saunas, and marine environments, as it is weatherproof and can operate in temperatures ranging from -40 °C to 120 °C. The speaker is also compliant with the Germanischer Lloyd standards for electrical equipment in low temperatures. Its protective system is rated IP 65, ensuring resistance to dust and water ingress. The FRS 10 WP is a versatile choice for engineers looking for reliable audio performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Frs 10 Wp, Black, 8 Ohms; Transducer Function Visaton - 48T3138 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Frs 10 Wp, Black, 8 Ohms; Transducer Function Visaton
48T3138
Speaker, Frs 10 Wp, Black, 8 Ohms; Transducer Function Visaton 48T3138
SPEAKER, FRS 10 WP, BLACK, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:50W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:174Hz; Frequency Response Min:90Hz; Frequency Response Max:19000Hz; Product Range:-; SVHC:NoRoHS Compliant: Yes

SPEAKER, FRS 10 WP, BLACK, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:50W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:174Hz; Frequency Response Min:90Hz; Frequency Response Max:19000Hz; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 48T3138
Product Name Speaker, Frs 10 Wp, Black, 8 Ohms; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
Speakers - 2603-CS18-01P95-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details