Vincotech GmbH Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors VEC3R0107QG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: VINATech Co LTD Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Package: Box Product Status: Active Capacitance: 100 F Tolerance: -10%, +30% ESR (Equivalent Series Resistance): 6mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Termination: PC Pins
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: VINATech Co LTD Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Package: Box Product Status: Active Capacitance: 100 F Tolerance: -10%, +30% ESR (Equivalent Series Resistance): 6mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Termination: PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: VINATech Co LTD Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Package: Box Product Status: Active Capacitance: 100 F Tolerance: -10%, +30% ESR (Equivalent Series Resistance): 6mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Termination: PC Pins

Alternative Parts (Cross-Reference): Cross
Manufacturer: VINATech Co LTD
Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Package: Box
Product Status: Active
Capacitance: 100 F
Tolerance: -10%, +30%
ESR (Equivalent Series Resistance): 6mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Termination: PC Pins

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details