Vincotech GmbH Solid State Relays (SSR) S4224-D010

Description
Vincotech offers fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear-free switching. All relays operate noise-, spark- and bounce-free without the need for any design or layout change. Product Features Small dimensions Full compatibility to the electromechanical standard relay SNR Up to 3.5 A DC forward current, very low power loss due to low RDSON High switching speed and endurance Silent, spark- and bounce-free switching Not sensitive to vibration, impact or extreme environmental conditions High packing density UL recognized
Datasheet
Description
Vincotech offers fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear-free switching. All relays operate noise-, spark- and bounce-free without the need for any design or layout change. Product Features Small dimensions Full compatibility to the electromechanical standard relay SNR Up to 3.5 A DC forward current, very low power loss due to low RDSON High switching speed and endurance Silent, spark- and bounce-free switching Not sensitive to vibration, impact or extreme environmental conditions High packing density UL recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays (SSR) - S4224-D010 - Vincotech GmbH
Unterhaching, Germany
Solid State Relays (SSR)
S4224-D010
Solid State Relays (SSR) S4224-D010
Vincotech offers fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear-free switching. All relays operate noise-, spark- and bounce-free without the need for any design or layout change. Product Features Small dimensions Full compatibility to the electromechanical standard relay SNR Up to 3.5 A DC forward current, very low power loss due to low RDSON High switching speed and endurance Silent, spark- and bounce-free switching Not sensitive to vibration, impact or extreme environmental conditions High packing density UL recognized

Vincotech offers fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear-free switching. All relays operate noise-, spark- and bounce-free without the need for any design or layout change.

Product Features

  • Small dimensions
  • Full compatibility to the electromechanical standard relay SNR
  • Up to 3.5 A DC forward current, very low power loss due to low RDSON
  • High switching speed and endurance
  • Silent, spark- and bounce-free switching
  • Not sensitive to vibration, impact or extreme environmental conditions
  • High packing density
  • UL recognized
Supplier's Site Datasheet

Technical Specifications

  Vincotech GmbH
Product Category Solid State Relays
Product Number S4224-D010
Product Name Solid State Relays (SSR)
Application Type Interface application; Couplers; Process control
Mounting PCBoard; Socket or Plug-in Style
Output Device Triac
Approvals UL, cUL
Operating Temp -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617118-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details