Vincotech GmbH Solid State Relays (SSR) S2244-D010

Description
Vincotech offers fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear-free switching. All relays operate noise-, spark- and bounce-free without the need for any design or layout change. Product Features Small dimensions Full compatibility to the electromechanical standard relay SNR Up to 3.5 A DC forward current, very low power loss due to low RDSON High switching speed and endurance Silent, spark- and bounce-free switching Not sensitive to vibration, impact or extreme environmental conditions High packing density UL recognized
Datasheet
Description
Vincotech offers fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear-free switching. All relays operate noise-, spark- and bounce-free without the need for any design or layout change. Product Features Small dimensions Full compatibility to the electromechanical standard relay SNR Up to 3.5 A DC forward current, very low power loss due to low RDSON High switching speed and endurance Silent, spark- and bounce-free switching Not sensitive to vibration, impact or extreme environmental conditions High packing density UL recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays (SSR) - S2244-D010 - Vincotech GmbH
Unterhaching, Germany
Solid State Relays (SSR)
S2244-D010
Solid State Relays (SSR) S2244-D010
Vincotech offers fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear-free switching. All relays operate noise-, spark- and bounce-free without the need for any design or layout change. Product Features Small dimensions Full compatibility to the electromechanical standard relay SNR Up to 3.5 A DC forward current, very low power loss due to low RDSON High switching speed and endurance Silent, spark- and bounce-free switching Not sensitive to vibration, impact or extreme environmental conditions High packing density UL recognized

Vincotech offers fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear-free switching. All relays operate noise-, spark- and bounce-free without the need for any design or layout change.

Product Features

  • Small dimensions
  • Full compatibility to the electromechanical standard relay SNR
  • Up to 3.5 A DC forward current, very low power loss due to low RDSON
  • High switching speed and endurance
  • Silent, spark- and bounce-free switching
  • Not sensitive to vibration, impact or extreme environmental conditions
  • High packing density
  • UL recognized
Supplier's Site Datasheet

Technical Specifications

  Vincotech GmbH
Product Category Solid State Relays
Product Number S2244-D010
Product Name Solid State Relays (SSR)
Application Type Interface application; Couplers; Process control
Mounting PCBoard; Socket or Plug-in Style
Output Device Triac
Approvals UL, cUL
Operating Temp -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details